Panasonic Resistor, 665R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD6650X

Description
RESISTOR, 665R, 0.1W, THICK FILM, 0402; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 665R, 0.1W, THICK FILM, 0402; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 665R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 665R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7012
Resistor, 665R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7012
RESISTOR, 665R, 0.1W, THICK FILM, 0402; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 665R, 0.1W, THICK FILM, 0402; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 665R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 665R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2125
Resistor, 665R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2125
RESISTOR, 665R, 0.1W, THICK FILM, 0402; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 665R, 0.1W, THICK FILM, 0402; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7012
Product Name Resistor, 665R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details