Panasonic Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD62R0X

Description
RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9562
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9562
RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7001
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7001
RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9562
Product Name Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers