Panasonic Resistor, 61K9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD6192X

Description
RESISTOR, 61K9, 0.1W, THICK FILM, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 61K9, 0.1W, THICK FILM, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 61K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7000
Resistor, 61K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7000
RESISTOR, 61K9, 0.1W, THICK FILM, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.1W, THICK FILM, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 61K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9561
Resistor, 61K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9561
RESISTOR, 61K9, 0.1W, THICK FILM, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.1W, THICK FILM, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7000
Product Name Resistor, 61K9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details