Panasonic Chip Resistor - Surface Mount ERJ-H2RD6191X

Description
RES 6.19K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 6.19K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD6191X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD6191X
Chip Resistor - Surface Mount ERJ-H2RD6191X
RES 6.19K OHM 0.5% 1/10W 0402

RES 6.19K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9560
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9560
RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2118 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2118
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2118
RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD6191X 28AJ9560
Product Name Chip Resistor - Surface Mount Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6190 ohms 6190 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details