Panasonic Resistor, 56R2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD56R2X

Description
RESISTOR, 56R2, 0.1W, THICK FILM, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 56R2, 0.1W, THICK FILM, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 56R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56R2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6981
Resistor, 56R2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6981
RESISTOR, 56R2, 0.1W, THICK FILM, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 56R2, 0.1W, THICK FILM, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 56R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56R2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2104
Resistor, 56R2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2104
RESISTOR, 56R2, 0.1W, THICK FILM, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 56R2, 0.1W, THICK FILM, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6981
Product Name Resistor, 56R2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details