Panasonic Chip Resistor - Surface Mount ERJ-H2RD56R0X

Description
RES 56 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 56 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD56R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD56R0X
Chip Resistor - Surface Mount ERJ-H2RD56R0X
RES 56 OHM 0.5% 1/10W 0402

RES 56 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 56R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6980
Resistor, 56R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6980
RESISTOR, 56R, 0.1W, THICK FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 56R, 0.1W, THICK FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 56R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6979
Resistor, 56R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6979
RESISTOR, 56R, 0.1W, THICK FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 56R, 0.1W, THICK FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD56R0X 28AJ6980
Product Name Chip Resistor - Surface Mount Resistor, 56R, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56 ohms 56 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details