Panasonic Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5621X

Description
RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6987
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6987
RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6986
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6986
RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6987
Product Name Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details