Panasonic Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5602X

Description
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6985
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6985
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6984
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6984
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6985
Product Name Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers