Panasonic Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5601X

Description
RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9551
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9551
RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6983
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6983
RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9551
Product Name Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers