Panasonic Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5600X

Description
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6982
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6982
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2105
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2105
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6982
Product Name Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details