Panasonic Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5490X

Description
RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6974
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6974
RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2103
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2103
RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD5490X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD5490X
Chip Resistor - Surface Mount ERJ-H2RD5490X
RES 549 OHM 0.5% 1/10W 0402

RES 549 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6974 ERJ-H2RD5490X
Product Name Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details