Panasonic Resistor, 5K23, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5231X

Description
RESISTOR, 5K23, 0.1W, THICK FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K23, 0.1W, THICK FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K23, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K23, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6969
Resistor, 5K23, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6969
RESISTOR, 5K23, 0.1W, THICK FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K23, 0.1W, THICK FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K23, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K23, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6970
Resistor, 5K23, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6970
RESISTOR, 5K23, 0.1W, THICK FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K23, 0.1W, THICK FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6969
Product Name Resistor, 5K23, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details