Panasonic Resistor, 523R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5230X

Description
RESISTOR, 523R, 0.1W, THICK FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 523R, 0.1W, THICK FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 523R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 523R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2098
Resistor, 523R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2098
RESISTOR, 523R, 0.1W, THICK FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 523R, 0.1W, THICK FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 523R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 523R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9545
Resistor, 523R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9545
RESISTOR, 523R, 0.1W, THICK FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 523R, 0.1W, THICK FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2098
Product Name Resistor, 523R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers