RESISTOR, 51K1, 0.1W, THICK FILM, 0402; Resistance:51.1kohm;
RESISTOR, 51K1, 0.1W, THICK FILM, 0402; Resistance:51.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AJ2097 |
| Product Name | Resistor, 51K1, 0.1W, Thick Film, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 51100 ohms |