Panasonic Resistor, 5K11, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5111X

Description
RESISTOR, 5K11, 0.1W, THICK FILM, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K11, 0.1W, THICK FILM, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K11, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K11, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6966
Resistor, 5K11, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6966
RESISTOR, 5K11, 0.1W, THICK FILM, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K11, 0.1W, THICK FILM, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K11, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K11, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6967
Resistor, 5K11, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6967
RESISTOR, 5K11, 0.1W, THICK FILM, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K11, 0.1W, THICK FILM, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6966
Product Name Resistor, 5K11, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details