Panasonic Resistor, 511R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5110X

Description
RESISTOR, 511R, 0.1W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 511R, 0.1W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 511R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 511R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9542
Resistor, 511R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9542
RESISTOR, 511R, 0.1W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 511R, 0.1W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 511R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 511R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2096
Resistor, 511R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2096
RESISTOR, 511R, 0.1W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 511R, 0.1W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9542
Product Name Resistor, 511R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details