Panasonic Resistor, 51K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5102X

Description
RESISTOR, 51K, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51K, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6965
Resistor, 51K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6965
RESISTOR, 51K, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 51K, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9541
Resistor, 51K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9541
RESISTOR, 51K, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 51K, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6965
Product Name Resistor, 51K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details