Panasonic Resistor, 4K99, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD4991X

Description
RESISTOR, 4K99, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K99, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K99, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K99, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6960
Resistor, 4K99, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6960
RESISTOR, 4K99, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K99, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K99, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K99, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9537
Resistor, 4K99, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9537
RESISTOR, 4K99, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K99, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6960
Product Name Resistor, 4K99, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details