Panasonic Resistor, 48R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD48R7X

Description
RESISTOR, 48R7, 0.1W, THICK FILM, 0402; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 48R7, 0.1W, THICK FILM, 0402; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 48R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 48R7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2088
Resistor, 48R7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2088
RESISTOR, 48R7, 0.1W, THICK FILM, 0402; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 48R7, 0.1W, THICK FILM, 0402; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 48R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 48R7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2089
Resistor, 48R7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2089
RESISTOR, 48R7, 0.1W, THICK FILM, 0402; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 48R7, 0.1W, THICK FILM, 0402; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2088
Product Name Resistor, 48R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers