Panasonic Resistor, 47R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD47R5X

Description
RESISTOR, 47R5, 0.1W, THICK FILM, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 47R5, 0.1W, THICK FILM, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6949
Resistor, 47R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6949
RESISTOR, 47R5, 0.1W, THICK FILM, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 47R5, 0.1W, THICK FILM, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 47R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2085
Resistor, 47R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2085
RESISTOR, 47R5, 0.1W, THICK FILM, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 47R5, 0.1W, THICK FILM, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6949
Product Name Resistor, 47R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details