Panasonic Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD47R0X

Description
RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9528
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9528
RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9529
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9529
RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9528
Product Name Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 47 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers