Panasonic Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD4701X

Description
RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9531
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9531
RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9530
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9530
RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9531
Product Name Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details