Panasonic Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD4532X

Description
RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6942
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6942
RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6943
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6943
RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD4532X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD4532X
Chip Resistor - Surface Mount ERJ-H2RD4532X
RES 45.3K OHM 0.5% 1/10W 0402

RES 45.3K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6942 ERJ-H2RD4532X
Product Name Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 45300 ohms 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details