Panasonic Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD4531X

Description
RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2083 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2083
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2083
RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6941
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6941
RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2083
Product Name Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details