Panasonic Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD4422X

Description
RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2082
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2082
RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9524
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9524
RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2082
Product Name Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details