Panasonic Chip Resistor - Surface Mount ERJ-H2RD4420X

Description
RES 442 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 442 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD4420X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD4420X
Chip Resistor - Surface Mount ERJ-H2RD4420X
RES 442 OHM 0.5% 1/10W 0402

RES 442 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 442R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9522 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 442R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9522
Resistor, 442R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9522
RESISTOR, 442R, 0.1W, THICK FILM, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 442R, 0.1W, THICK FILM, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 442R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 442R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9523
Resistor, 442R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9523
RESISTOR, 442R, 0.1W, THICK FILM, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 442R, 0.1W, THICK FILM, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD4420X 28AJ9522
Product Name Chip Resistor - Surface Mount Resistor, 442R, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 442 ohms 442 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details