Panasonic Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD4321X

Description
RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6934
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6934
RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9520
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9520
RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD4321X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD4321X
Chip Resistor - Surface Mount ERJ-H2RD4321X
RES 4.32K OHM 0.5% 1/10W 0402

RES 4.32K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6934 ERJ-H2RD4321X
Product Name Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4320 ohms 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details