Panasonic Chip Resistor - Surface Mount ERJ-H2RD4302X

Description
RES 43K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 43K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD4302X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD4302X
Chip Resistor - Surface Mount ERJ-H2RD4302X
RES 43K OHM 0.5% 1/10W 0402

RES 43K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6933
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6933
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2078
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2078
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD4302X 28AJ6933
Product Name Chip Resistor - Surface Mount Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 43000 ohms 43000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details