Panasonic Chip Resistor - Surface Mount ERJ-H2RD4120X

Description
RES 412 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 412 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD4120X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD4120X
Chip Resistor - Surface Mount ERJ-H2RD4120X
RES 412 OHM 0.5% 1/10W 0402

RES 412 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 412R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 412R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9513
Resistor, 412R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9513
RESISTOR, 412R, 0.1W, THICK FILM, 0402; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 412R, 0.1W, THICK FILM, 0402; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 412R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 412R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6928
Resistor, 412R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6928
RESISTOR, 412R, 0.1W, THICK FILM, 0402; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 412R, 0.1W, THICK FILM, 0402; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD4120X 28AJ9513
Product Name Chip Resistor - Surface Mount Resistor, 412R, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 412 ohms 412 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details