Panasonic Resistor, 4K02, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD4021X

Description
RESISTOR, 4K02, 0.1W, THICK FILM, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K02, 0.1W, THICK FILM, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K02, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6926 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K02, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6926
Resistor, 4K02, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6926
RESISTOR, 4K02, 0.1W, THICK FILM, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K02, 0.1W, THICK FILM, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K02, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K02, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9511
Resistor, 4K02, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9511
RESISTOR, 4K02, 0.1W, THICK FILM, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K02, 0.1W, THICK FILM, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6926
Product Name Resistor, 4K02, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details