Panasonic Resistor, 3K92, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3921X

Description
RESISTOR, 3K92, 0.1W, THICK FILM, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K92, 0.1W, THICK FILM, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K92, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K92, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9508
Resistor, 3K92, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9508
RESISTOR, 3K92, 0.1W, THICK FILM, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K92, 0.1W, THICK FILM, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K92, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K92, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6922
Resistor, 3K92, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6922
RESISTOR, 3K92, 0.1W, THICK FILM, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K92, 0.1W, THICK FILM, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9508
Product Name Resistor, 3K92, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers