Panasonic Resistor, 392R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3920X

Description
RESISTOR, 392R, 0.1W, THICK FILM, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 392R, 0.1W, THICK FILM, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 392R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 392R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9507
Resistor, 392R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9507
RESISTOR, 392R, 0.1W, THICK FILM, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 392R, 0.1W, THICK FILM, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 392R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 392R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2063
Resistor, 392R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2063
RESISTOR, 392R, 0.1W, THICK FILM, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 392R, 0.1W, THICK FILM, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9507
Product Name Resistor, 392R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details