Panasonic Chip Resistor - Surface Mount ERJ-H2RD3902X

Description
RES 39K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 39K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD3902X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD3902X
Chip Resistor - Surface Mount ERJ-H2RD3902X
RES 39K OHM 0.5% 1/10W 0402

RES 39K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6921
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6921
RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2062
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2062
RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD3902X 28AJ6921
Product Name Chip Resistor - Surface Mount Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 39000 ohms 39000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details