Panasonic Resistor, 383R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3830X

Description
RESISTOR, 383R, 0.1W, THICK FILM, 0402; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 383R, 0.1W, THICK FILM, 0402; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 383R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 383R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9502
Resistor, 383R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9502
RESISTOR, 383R, 0.1W, THICK FILM, 0402; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 383R, 0.1W, THICK FILM, 0402; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 383R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 383R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2056
Resistor, 383R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2056
RESISTOR, 383R, 0.1W, THICK FILM, 0402; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 383R, 0.1W, THICK FILM, 0402; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9502
Product Name Resistor, 383R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details