Panasonic Resistor, 37R4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD37R4X

Description
RESISTOR, 37R4, 0.1W, THICK FILM, 0402; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 37R4, 0.1W, THICK FILM, 0402; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 37R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6916
Resistor, 37R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6916
RESISTOR, 37R4, 0.1W, THICK FILM, 0402; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37R4, 0.1W, THICK FILM, 0402; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 37R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9496
Resistor, 37R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9496
RESISTOR, 37R4, 0.1W, THICK FILM, 0402; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37R4, 0.1W, THICK FILM, 0402; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6916
Product Name Resistor, 37R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers