Panasonic Resistor, 3K74, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3741X

Description
RESISTOR, 3K74, 0.1W, THICK FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K74, 0.1W, THICK FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K74, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9498
Resistor, 3K74, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9498
RESISTOR, 3K74, 0.1W, THICK FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K74, 0.1W, THICK FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K74, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9499
Resistor, 3K74, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9499
RESISTOR, 3K74, 0.1W, THICK FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K74, 0.1W, THICK FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9498
Product Name Resistor, 3K74, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers