Panasonic Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3740X

Description
RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2054
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2054
RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9497
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9497
RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2054
Product Name Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers