Panasonic Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3601X

Description
RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9495
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9495
RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6910
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6910
RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9495
Product Name Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details