Panasonic Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3600X

Description
RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9494
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9494
RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2050 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2050
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2050
RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9494
Product Name Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers