Panasonic Resistor, 35K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3572X

Description
RESISTOR, 35K7, 0.1W, THICK FILM, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 35K7, 0.1W, THICK FILM, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 35K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9490 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9490
Resistor, 35K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9490
RESISTOR, 35K7, 0.1W, THICK FILM, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35K7, 0.1W, THICK FILM, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 35K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9491
Resistor, 35K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9491
RESISTOR, 35K7, 0.1W, THICK FILM, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35K7, 0.1W, THICK FILM, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9490
Product Name Resistor, 35K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers