Panasonic Resistor, 340R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3400X

Description
RESISTOR, 340R, 0.1W, THICK FILM, 0402; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 340R, 0.1W, THICK FILM, 0402; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 340R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 340R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9481
Resistor, 340R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9481
RESISTOR, 340R, 0.1W, THICK FILM, 0402; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 340R, 0.1W, THICK FILM, 0402; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 340R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 340R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9480
Resistor, 340R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9480
RESISTOR, 340R, 0.1W, THICK FILM, 0402; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 340R, 0.1W, THICK FILM, 0402; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9481
Product Name Resistor, 340R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers