Panasonic Resistor, 33R2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD33R2X

Description
RESISTOR, 33R2, 0.1W, THICK FILM, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33R2, 0.1W, THICK FILM, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9474
Resistor, 33R2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9474
RESISTOR, 33R2, 0.1W, THICK FILM, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33R2, 0.1W, THICK FILM, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2039
Resistor, 33R2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2039
RESISTOR, 33R2, 0.1W, THICK FILM, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33R2, 0.1W, THICK FILM, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9474
Product Name Resistor, 33R2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details