Panasonic Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3322X

Description
RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2043
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2043
RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9477
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9477
RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2043
Product Name Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details