Panasonic Resistor, 332R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3320X

Description
RESISTOR, 332R, 0.1W, THICK FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 332R, 0.1W, THICK FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 332R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 332R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2041
Resistor, 332R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2041
RESISTOR, 332R, 0.1W, THICK FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 332R, 0.1W, THICK FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 332R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 332R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6902
Resistor, 332R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6902
RESISTOR, 332R, 0.1W, THICK FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 332R, 0.1W, THICK FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2041
Product Name Resistor, 332R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details