Panasonic Chip Resistor - Surface Mount ERJ-H2RD32R4X

Description
RES 32.4 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 32.4 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD32R4X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD32R4X
Chip Resistor - Surface Mount ERJ-H2RD32R4X
RES 32.4 OHM 0.5% 1/10W 0402

RES 32.4 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6894
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6894
RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2036
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2036
RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD32R4X 28AJ6894
Product Name Chip Resistor - Surface Mount Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers