Panasonic Resistor, 324R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3240X

Description
RESISTOR, 324R, 0.1W, THICK FILM, 0402; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 324R, 0.1W, THICK FILM, 0402; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 324R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 324R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2037
Resistor, 324R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2037
RESISTOR, 324R, 0.1W, THICK FILM, 0402; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 324R, 0.1W, THICK FILM, 0402; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 324R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 324R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9472
Resistor, 324R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9472
RESISTOR, 324R, 0.1W, THICK FILM, 0402; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 324R, 0.1W, THICK FILM, 0402; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2037
Product Name Resistor, 324R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details