Panasonic Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD31R6X

Description
RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9468
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9468
RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9467
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9467
RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9468
Product Name Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details