Panasonic Resistor, 3K16, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3161X

Description
RESISTOR, 3K16, 0.1W, THICK FILM, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K16, 0.1W, THICK FILM, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K16, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K16, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2035
Resistor, 3K16, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2035
RESISTOR, 3K16, 0.1W, THICK FILM, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K16, 0.1W, THICK FILM, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K16, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K16, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2034
Resistor, 3K16, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2034
RESISTOR, 3K16, 0.1W, THICK FILM, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K16, 0.1W, THICK FILM, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2035
Product Name Resistor, 3K16, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details