Panasonic Resistor, 30R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD30R1X

Description
RESISTOR, 30R1, 0.1W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30R1, 0.1W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6881
Resistor, 30R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6881
RESISTOR, 30R1, 0.1W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30R1, 0.1W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2029
Resistor, 30R1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2029
RESISTOR, 30R1, 0.1W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30R1, 0.1W, THICK FILM, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6881
Product Name Resistor, 30R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers