Panasonic Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3003X

Description
RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6887
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6887
RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9462
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9462
RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6887
Product Name Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details